NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP225 PHP225

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 347777-PHP225 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 2.8V @ 1mA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 250pF @ 20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 347777-PHP225 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 2.8V @ 1mA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 250pF @ 20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP225 - 347777-PHP225 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP225
347777-PHP225
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP225 347777-PHP225
Manufacturer: Nexperia USA Inc. Win Source Part Number: 347777-PHP225 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 2.8V @ 1mA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 250pF @ 20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 347777-PHP225
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 250pF @ 20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 2.3A MOSFET Transistor
285-PHP225
30V 2.3A MOSFET Transistor 285-PHP225
MOSFET 2P-CH 30V 2.3A 8SOIC Product overview: PHP225 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP225 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 2.3A 8SOIC Product overview: PHP225 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP225 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 347777-PHP225 285-PHP225
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP225 30V 2.3A MOSFET Transistor
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 310 mA N-channel Trench MOSFET - 2N7002PW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
9 suppliers
MOSFETs - 2060061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot26
View Details
Silicon Carbide MOSFET Discretes - AIMBG120R080M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details