NXP Semiconductors 55V 19A MOSFET Transistor PHP21N06LT

Description
MOSFET N-CH 55V 19A TO220AB Product overview: PHP21N06LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP21N06LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 19A TO220AB Product overview: PHP21N06LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP21N06LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 19A MOSFET Transistor
285-PHP21N06LT
55V 19A MOSFET Transistor 285-PHP21N06LT
MOSFET N-CH 55V 19A TO220AB Product overview: PHP21N06LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP21N06LT can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 19A TO220AB Product overview: PHP21N06LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP21N06LT can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP21N06LT - 061488-PHP21N06LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP21N06LT
061488-PHP21N06LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP21N06LT 061488-PHP21N06LT
Manufacturer: NXP Win Source Part Number: 061488-PHP21N06LT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 9.4nC @ 5V Max Input Capacitance: 650pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 70 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061488-PHP21N06LT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 9.4nC @ 5V
Max Input Capacitance: 650pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 70 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PHP21N06LT 061488-PHP21N06LT
Product Name 55V 19A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP21N06LT
Polarity N-Channel N-Channel; N-Channel
PD 56000 milliwatts 56000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data