N-channel TrenchMOS logic level FET for switching applications in computing, communications, consumer, and industrial systems, housed in a TO-220AB (SOT78) package with a mounting base connected to the drain. It has a drain-source voltage rating of 55 V, continuous drain current of 75 A at 25°C, and a maximum total power dissipation of 300 W. The on-state resistance is 3.1 to 3.7 mΩ at 10 V gate-source voltage and 25°C junction temperature. It supports logic level gate drive with a gate-source threshold voltage ranging from 1.0 V to 2.0 V at 25°C, and includes an avalanche energy rating of 560 mJ. The device is not qualified for automotive use.
MOSFET N-CH 55V 75A TO220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PHP191NQ06LT,127-ND |
| Product Name | Single FETs, MOSFETs |