NXP Semiconductors Single FETs, MOSFETs PHP101NQ03LT,127

Description
N-Channel 30V 75A (Tc) 166W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 75A (Tc) 166W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - PHP101NQ03LT,127-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
PHP101NQ03LT,127-ND
Single FETs, MOSFETs PHP101NQ03LT,127-ND
N-Channel 30V 75A (Tc) 166W (Tc) Through Hole TO-220AB

N-Channel 30V 75A (Tc) 166W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP101NQ03LT,127 - 1087822-PHP101NQ03LT,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP101NQ03LT,127
1087822-PHP101NQ03LT,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP101NQ03LT,127 1087822-PHP101NQ03LT,127
Manufacturer: NXP Win Source Part Number: 1087822-PHP101NQ03LT ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 23nC @ 5V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: NXP
Win Source Part Number: 1087822-PHP101NQ03LT,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 23nC @ 5V
Max Input Capacitance: 2180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
30V 75A MOSFET Transistor
278-PHP101NQ03LT,127
30V 75A MOSFET Transistor 278-PHP101NQ03LT,127
MOSFET N-CH 30V 75A TO220AB Product overview: PHP101NQ03LT,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP101NQ03LT,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 75A TO220AB Product overview: PHP101NQ03LT,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP101NQ03LT,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP101NQ03LT,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP101NQ03LT,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP101NQ03LT,127
MOSFET N-CH 30V 75A TO220AB

MOSFET N-CH 30V 75A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PHP101NQ03LT,127-ND 1087822-PHP101NQ03LT,127 278-PHP101NQ03LT,127 PHP101NQ03LT,127
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP101NQ03LT,127 30V 75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data