NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD97NQ03LT PHD97NQ03LT

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 045757-PHD97NQ03LT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 11.7nC @ 4.5V Max Input Capacitance: 1570pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 045757-PHD97NQ03LT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 11.7nC @ 4.5V Max Input Capacitance: 1570pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD97NQ03LT - 045757-PHD97NQ03LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD97NQ03LT
045757-PHD97NQ03LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD97NQ03LT 045757-PHD97NQ03LT
Manufacturer: Nexperia USA Inc. Win Source Part Number: 045757-PHD97NQ03LT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 11.7nC @ 4.5V Max Input Capacitance: 1570pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 045757-PHD97NQ03LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 11.7nC @ 4.5V
Max Input Capacitance: 1570pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
25V 75A DPAK MOSFET Transistor
285-PHD97NQ03LT
25V 75A DPAK MOSFET Transistor 285-PHD97NQ03LT
MOSFET N-CH 25V 75A DPAK Product overview: PHD97NQ03LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 75A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHD97NQ03LT can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 75A DPAK Product overview: PHD97NQ03LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 75A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHD97NQ03LT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 045757-PHD97NQ03LT 285-PHD97NQ03LT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD97NQ03LT 25V 75A DPAK MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts
PD 107000 milliwatts 107000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
 - 2EDL05N06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
20 V, P-channel Trench MOSFET - BUK4D122-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -3200 milliamps
View Details
2 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
4 suppliers