Manufacturer: Nexperia USA Inc.
Win Source Part Number: 104072-PH3230S,115
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 42nC @ 5V
Max Input Capacitance: 4100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): RJK0328DPB-01#J0; PH3230S; PSMN3R2-30YLC;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 104072-PH3230S,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3230S,115 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 30 volts |
| PD | 62500 milliwatts |