NXP Semiconductors Electrical Parts - PESD15VS1UB PESD15VS1UB

Description
Manufacturer: NXP Win Source Part Number: 1236972-PESD15VS1UB Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236972-PESD15VS1UB Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PESD15VS1UB - 1236972-PESD15VS1UB - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PESD15VS1UB
1236972-PESD15VS1UB
Electrical Parts - PESD15VS1UB 1236972-PESD15VS1UB
Manufacturer: NXP Win Source Part Number: 1236972-PESD15VS1UB Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1236972-PESD15VS1UB
Manufacturer Homepage: www.nxp.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1236972-PESD15VS1UB
Product Name Electrical Parts - PESD15VS1UB
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
60A 1200V Diode and Rectifier - 280-60EPS12PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details