RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 100Ohms, C = 23pF (Total) SOT-665
Win Source Part Number: 1346438-PEMI2STD/RT,
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Series: PEMI2STD
Type: Low Pass
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Applications: Data Lines for Mobile Devices
Standard Package: 4,000
Technology: RC (Pi)
Height: 0.024" (0.60mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 23pF (Total)
ESD Protection: Yes
Mounting Type: Surface Mount
Package / Case: SOT-665
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: NXP USA Inc.
Base Product Number: PEMI2
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 568-10618-2-ND | PEMI2STD/RT,115 |
| Product Name | EMI/RFI Filters (LC, RC Networks) | Filters - EMI/RFI Filters (LC, RC Networks) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |