NXP Semiconductors Filters - EMI/RFI Filters (LC, RC Networks) PEMI2STD/HG,115

Description
Win Source Part Number: 1346499-PEMI2STD/HG, 115 Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: PEMI2STD Type: Low Pass Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 11pF (Total) ESD Protection: Yes Mounting Type: Surface Mount Package / Case: SOT-665 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: NXP USA Inc. Base Product Number: PEMI2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1346499-PEMI2STD/HG, 115 Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: PEMI2STD Type: Low Pass Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 11pF (Total) ESD Protection: Yes Mounting Type: Surface Mount Package / Case: SOT-665 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: NXP USA Inc. Base Product Number: PEMI2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - PEMI2STD/HG,115 - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
PEMI2STD/HG,115
Filters - EMI/RFI Filters (LC, RC Networks) PEMI2STD/HG,115
Win Source Part Number: 1346499-PEMI2STD/HG, 115 Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: PEMI2STD Type: Low Pass Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 11pF (Total) ESD Protection: Yes Mounting Type: Surface Mount Package / Case: SOT-665 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: NXP USA Inc. Base Product Number: PEMI2 Product Status: Obsolete

Win Source Part Number: 1346499-PEMI2STD/HG,115
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Series: PEMI2STD
Type: Low Pass
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Applications: Data Lines for Mobile Devices
Standard Package: 4,000
Technology: RC (Pi)
Height: 0.024" (0.60mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 45
Values: R = 45Ohms, C = 11pF (Total)
ESD Protection: Yes
Mounting Type: Surface Mount
Package / Case: SOT-665
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: NXP USA Inc.
Base Product Number: PEMI2
Product Status: Obsolete

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 568-10600-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
568-10600-2-ND
EMI/RFI Filters (LC, RC Networks) 568-10600-2-ND
RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 45Ohms, C = 11pF (Total) SOT-665

RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 45Ohms, C = 11pF (Total) SOT-665

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number PEMI2STD/HG,115 568-10600-2-ND
Product Name Filters - EMI/RFI Filters (LC, RC Networks) EMI/RFI Filters (LC, RC Networks)
Package / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000154MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details