NXP Semiconductors Filters - EMI/RFI Filters (LC, RC Networks) PEMI2STD/HE,115

Description
Win Source Part Number: 1346633-PEMI2STD/HE, 115 Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: PEMI2STD Type: Low Pass Package: Bulk Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 8.5pF (Total) ESD Protection: Yes Mounting Type: Surface Mount Package / Case: SOT-665 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. HTSUS: 8548.00.0000 Mfr: NXP USA Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1346633-PEMI2STD/HE, 115 Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: PEMI2STD Type: Low Pass Package: Bulk Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 8.5pF (Total) ESD Protection: Yes Mounting Type: Surface Mount Package / Case: SOT-665 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. HTSUS: 8548.00.0000 Mfr: NXP USA Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - PEMI2STD/HE,115 - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
PEMI2STD/HE,115
Filters - EMI/RFI Filters (LC, RC Networks) PEMI2STD/HE,115
Win Source Part Number: 1346633-PEMI2STD/HE, 115 Category: Filters - EMI/RFI Filters (LC, RC Networks) Series: PEMI2STD Type: Low Pass Package: Bulk Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 8.5pF (Total) ESD Protection: Yes Mounting Type: Surface Mount Package / Case: SOT-665 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. HTSUS: 8548.00.0000 Mfr: NXP USA Inc. Product Status: Obsolete

Win Source Part Number: 1346633-PEMI2STD/HE,115
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Series: PEMI2STD
Type: Low Pass
Package: Bulk
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Applications: Data Lines for Mobile Devices
Standard Package: 4,000
Technology: RC (Pi)
Height: 0.024" (0.60mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 45
Values: R = 45Ohms, C = 8.5pF (Total)
ESD Protection: Yes
Mounting Type: Surface Mount
Package / Case: SOT-665
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
HTSUS: 8548.00.0000
Mfr: NXP USA Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number PEMI2STD/HE,115
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Package / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details