NXP Semiconductors Electrical Parts - PEMD12 PEMD12

Description
Manufacturer: NXP Win Source Part Number: 1236942-PEMD12 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236942-PEMD12 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PEMD12 - 1236942-PEMD12 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PEMD12
1236942-PEMD12
Electrical Parts - PEMD12 1236942-PEMD12
Manufacturer: NXP Win Source Part Number: 1236942-PEMD12 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1236942-PEMD12
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1236942-PEMD12
Product Name Electrical Parts - PEMD12
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details