NXP Semiconductors Electrical Parts - PDZ4.3B PDZ4.3B

Description
Manufacturer: NXP Win Source Part Number: 1236730-PDZ4.3B Family Name: PDZ4.3B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BZT52B4V3S; BZT52B4V3S R9G; BZT52B4V3S RR; BZT52B4V3S RRG; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236730-PDZ4.3B Family Name: PDZ4.3B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BZT52B4V3S; BZT52B4V3S R9G; BZT52B4V3S RR; BZT52B4V3S RRG; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PDZ4.3B - 1236730-PDZ4.3B - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PDZ4.3B
1236730-PDZ4.3B
Electrical Parts - PDZ4.3B 1236730-PDZ4.3B
Manufacturer: NXP Win Source Part Number: 1236730-PDZ4.3B Family Name: PDZ4.3B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BZT52B4V3S; BZT52B4V3S R9G; BZT52B4V3S RR; BZT52B4V3S RRG; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1236730-PDZ4.3B
Family Name: PDZ4.3B
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BZT52B4V3S; BZT52B4V3S R9G; BZT52B4V3S RR; BZT52B4V3S RRG;
Introduction Date: July 29, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1236730-PDZ4.3B
Product Name Electrical Parts - PDZ4.3B
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 2060193 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details