NXP Semiconductors Electrical Parts - PDZ18B PDZ18B

Description
Manufacturer: NXP Win Source Part Number: 1236723-PDZ18B Family Name: PDZ18B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMDZ18L TR; UDZS18VBW; LM3Z18VT1G; CMDZ18; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236723-PDZ18B Family Name: PDZ18B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMDZ18L TR; UDZS18VBW; LM3Z18VT1G; CMDZ18; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PDZ18B - 1236723-PDZ18B - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PDZ18B
1236723-PDZ18B
Electrical Parts - PDZ18B 1236723-PDZ18B
Manufacturer: NXP Win Source Part Number: 1236723-PDZ18B Family Name: PDZ18B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMDZ18L TR; UDZS18VBW; LM3Z18VT1G; CMDZ18; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1236723-PDZ18B
Family Name: PDZ18B
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): CMDZ18L TR; UDZS18VBW; LM3Z18VT1G; CMDZ18;
Introduction Date: September 08, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1236723-PDZ18B
Product Name Electrical Parts - PDZ18B
Unlock Full Specs
to access all available technical data

Similar Products

TPS65251 PMU with 3 DC/DC Converters, up to 18Vin - 905-6525100 - Texas Instruments
Specs
Regulator Category Switching
Package Type Other; VQFN
Output Voltage 0.8000 to 18 volts
View Details
5 suppliers
Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
Gate Drivers - 2EDF8275FXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23r
View Details