NXP Semiconductors Automotive 200MW 50V 100mA Bipolar Transistor PDTC144WU

Description
TRANS PREBIAS NPN 200MW SOT323 / Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-70 Product overview: PDTC144WU from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200MW, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 200MW, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTC144WU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 200MW SOT323 / Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-70 Product overview: PDTC144WU from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200MW, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 200MW, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTC144WU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 200MW 50V 100mA Bipolar Transistor
293-PDTC144WU
Automotive 200MW 50V 100mA Bipolar Transistor 293-PDTC144WU
TRANS PREBIAS NPN 200MW SOT323 / Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-70 Product overview: PDTC144WU from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200MW, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 200MW, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTC144WU can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 200MW SOT323 / Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-70 Product overview: PDTC144WU from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200MW, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 200MW, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTC144WU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144WU - 271741-PDTC144WU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144WU
271741-PDTC144WU
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144WU 271741-PDTC144WU
Manufacturer: Nexperia USA Inc. Win Source Part Number: 271741-PDTC144WU Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 60 @ 5mA, 5V Maximum Power Dissipation: 200mW Introduction Date: May 19, 1998 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 271741-PDTC144WU
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Introduction Date: May 19, 1998
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-PDTC144WU 271741-PDTC144WU
Product Name Automotive 200MW 50V 100mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144WU
Polarity NPN NPN - Pre-Biased; NPN
Package Type Reel - TR SOT3; SOT323; SOT-323-3
Packing Method Reel - TR Tape Reel; Reel - TR
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6327XTSA1 - 103955-BC847SH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details