NXP Semiconductors Electrical Parts - PDTC143XT PDTC143XT

Description
Manufacturer: NXP Win Source Part Number: 1236702-PDTC143XT Manufacturer Homepage: www.nxp.com Introduction Date: May 29, 1998 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236702-PDTC143XT Manufacturer Homepage: www.nxp.com Introduction Date: May 29, 1998 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PDTC143XT - 1236702-PDTC143XT - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PDTC143XT
1236702-PDTC143XT
Electrical Parts - PDTC143XT 1236702-PDTC143XT
Manufacturer: NXP Win Source Part Number: 1236702-PDTC143XT Manufacturer Homepage: www.nxp.com Introduction Date: May 29, 1998 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1236702-PDTC143XT
Manufacturer Homepage: www.nxp.com
Introduction Date: May 29, 1998
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1236702-PDTC143XT
Product Name Electrical Parts - PDTC143XT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details