Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109037-PDTA144ET,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
TRANS PREBIAS PNP 250MW TO236AB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 109037-PDTA144ET,215 | 568-PDTA144ET,215TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144ET,215 | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP; PNP - Pre-Biased |