Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097056-PDTA143EU,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS PNP 200MW SOT323
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 097056-PDTA143EU,115 | 568-PDTA143EU,115TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143EU,115 | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP; PNP - Pre-Biased |