NXP Semiconductors Electrical Parts - PDTA123EM PDTA123EM

Description
Manufacturer: NXP Win Source Part Number: 1236604-PDTA123EM Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236604-PDTA123EM Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PDTA123EM - 1236604-PDTA123EM - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PDTA123EM
1236604-PDTA123EM
Electrical Parts - PDTA123EM 1236604-PDTA123EM
Manufacturer: NXP Win Source Part Number: 1236604-PDTA123EM Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1236604-PDTA123EM
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1236604-PDTA123EM
Product Name Electrical Parts - PDTA123EM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details