NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA115TK PDTA115TK

Description
Manufacturer: NXP Win Source Part Number: 1236600-PDTA115TK Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236600-PDTA115TK Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA115TK - 1236600-PDTA115TK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA115TK
1236600-PDTA115TK
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA115TK 1236600-PDTA115TK
Manufacturer: NXP Win Source Part Number: 1236600-PDTA115TK Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1236600-PDTA115TK
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1236600-PDTA115TK
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA115TK
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details