LED Driver IC 24 Output Linear PWM Dimming 100mA 48-LQFP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PCU9656B,118 |
| Product Name | LED Drivers |
| Number of Outputs | 24 |
| Output Configuration | Inverting |
| Output Voltage | 40 volts |
| Output Current | 0.1000 amps |