NXP Semiconductors Clock Buffers, Drivers PCK942PBD,151

Description
Clock Fanout Buffer (Distribution) IC 1:18 250MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:18 250MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PCK942PBD,151-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PCK942PBD,151-ND
Clock Buffers, Drivers PCK942PBD,151-ND
Clock Fanout Buffer (Distribution) IC 1:18 250MHz 32-LQFP

Clock Fanout Buffer (Distribution) IC 1:18 250MHz 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1346112-PCK942PBD,151 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1346112-PCK942PBD,151
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1346112-PCK942PBD,151
Win Source Part Number: 1346112-PCK942PBD,15 1 Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 250 Input: LVPECL Output: LVCMOS Voltage - Supply: 2.375V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: PCK94 Product Status: Obsolete

Win Source Part Number: 1346112-PCK942PBD,151
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tray
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 250
Input: LVPECL
Output: LVCMOS
Voltage - Supply: 2.375V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: PCK94
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PCK942PBD,151 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PCK942PBD,151
Clock/Timing - Clock Buffers, Drivers PCK942PBD,151
IC CLK BUFFER 1:18 250MHZ 32LQFP

IC CLK BUFFER 1:18 250MHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PCK942PBD,151-ND 1346112-PCK942PBD,151 PCK942PBD,151
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 32-LQFP 32-LQFP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock/Timing - Clock Buffers, Drivers - 59920ZQ-59920-7SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09599-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details