Win Source Part Number: 994290-PCK351DB,112
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 125 MHz
Number of Circuits: 1
Standard Package: 59
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: NXPNXPPCK351DB,112,5
Base Product Number: PCK35
Product Status: Obsolete
"Clock Fanout Buffer (Distribution) IC 1:10 125MHz 24-SSOP (0.209"", 5.30mm Width)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 994290-PCK351DB,112 | 568-5750-5-ND |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | TTL; LVTTL | LVTTL |
| Package Type | Surface Mount; 24-SSOP (0.209", 5.30mm Width) | Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |