Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 800MHz 32-LQFP
IC CLK BUFFER 2:10 800MHZ 32LQFP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PCK2111BD,128-ND | PCK2111BD,128 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVDS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts |