Manufacturer: NXP
Win Source Part Number: 045644-PCF8811MU/2DA
Packaging: Tray - Waffle
Mounting: SMD (SMT)
Configuration: Display Matrix
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: Die
Supply Voltage - Operating: 1.7 V to 3.3 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 045644-PCF8811MU/2DA/1 |
| Product Name | PMIC - PMIC - Display Drivers - PCF8811MU/2DA/1 |
| Supply Voltage | Other; 1.7 V ~ 3.3 V |