NXP SEMICONDUCTORS
PCF8593P112 -- REAL TIME CLOCKS
NXP Semiconductors
Real Time Clocks
PCF8593P112
Description
Real Time Clock (RTC) IC
-
Quarktwin Technology Ltd.
Datasheet
Description
Real Time Clock (RTC) IC
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
PCF8593P112 |
|
Product Name
|
Real Time Clocks |
|
Device Type
|
Real Time Clock
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
CMOS; Clock Driver
Bus Interface
CMOS
Package Type
SO,SOIC
View Details
5 suppliers
Device Type
Real Time Clock; Clock Driver
Package Type
DIP; Pdip
Operating Temperature
0.0 C (32 F)
View Details
Device Type
Clock Generator
Package Type
Through Hole
Frequency
1 MHz
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers