NXP Semiconductors 5V Interface Transceiver IC PCF8584TD

Description
I2C Bus Controller Parallel/Serial (I2C) Interface 5V 20-Pin SO Tube Product overview: PCF8584TD from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCF8584TD can be used for catalog matching and distributor lookup.
Request a Quote
Description
I2C Bus Controller Parallel/Serial (I2C) Interface 5V 20-Pin SO Tube Product overview: PCF8584TD from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCF8584TD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Interface Transceiver IC
754-PCF8584TD
5V Interface Transceiver IC 754-PCF8584TD
I2C Bus Controller Parallel/Serial (I2C) Interface 5V 20-Pin SO Tube Product overview: PCF8584TD from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCF8584TD can be used for catalog matching and distributor lookup.

I2C Bus Controller Parallel/Serial (I2C) Interface 5V 20-Pin SO Tube Product overview: PCF8584TD from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCF8584TD can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - PCF8584TD - 1084346-PCF8584TD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCF8584TD
1084346-PCF8584TD
Interface - Interface - Specialized - PCF8584TD 1084346-PCF8584TD
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084346-PCF8584TD Mounting: SMD (SMT) Number of Pins: 20 Categories: Interface - Specialized Case / Package: SOT-163 Alternative Parts (Cross-Reference): PCA9560D,112; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084346-PCF8584TD
Mounting: SMD (SMT)
Number of Pins: 20
Categories: Interface - Specialized
Case / Package: SOT-163
Alternative Parts (Cross-Reference): PCA9560D,112;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-PCF8584TD 1084346-PCF8584TD
Product Name 5V Interface Transceiver IC Interface - Interface - Specialized - PCF8584TD
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261026-SI2435-A-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers