NXP Semiconductors Display Drivers PCF8579HT/1

Description
LCD Driver 64-TQFP (10x10)
Request a Quote Datasheet
Description
LCD Driver 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 568-5935-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
568-5935-2-ND
Display Drivers 568-5935-2-ND
LCD Driver 64-TQFP (10x10)

LCD Driver 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1339739-PCF8579HT/1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1339739-PCF8579HT/1
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1339739-PCF8579HT/1
Win Source Part Number: 1339739-PCF8579HT/1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Package: Tape & Reel Standard Package: 1,500 Configuration: Dot Matrix Interface: I2C Current - Supply: 9 µA Display Type: LCD Voltage - Supply: 2.5V ~ 6V Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: PCF8579 Product Status: Obsolete

Win Source Part Number: 1339739-PCF8579HT/1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Package: Tape & Reel
Standard Package: 1,500
Configuration: Dot Matrix
Interface: I2C
Current - Supply: 9 µA
Display Type: LCD
Voltage - Supply: 2.5V ~ 6V
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: PCF8579
Product Status: Obsolete

Buy Now Datasheet
Display Drivers - PCF8579HT/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
PCF8579HT/1
Display Drivers PCF8579HT/1
LCD Driver 64-TQFP (10x10)

LCD Driver 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 568-5935-2-ND 1339739-PCF8579HT/1 PCF8579HT/1
Product Name Display Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 64-TQFP QFP; TQFP; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2238488 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details