NXP Semiconductors PMIC - PMIC - Display Drivers - PCF8578HT/1 PCF8578HT/1

Description
Manufacturer: NXP Win Source Part Number: 1236260-PCF8578HT/1 Family Name: PCF8578 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): LC7940KD; PCF8578HT/1,518; Introduction Date: October 28, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236260-PCF8578HT/1 Family Name: PCF8578 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): LC7940KD; PCF8578HT/1,518; Introduction Date: October 28, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - PCF8578HT/1 - 1236260-PCF8578HT/1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF8578HT/1
1236260-PCF8578HT/1
PMIC - PMIC - Display Drivers - PCF8578HT/1 1236260-PCF8578HT/1
Manufacturer: NXP Win Source Part Number: 1236260-PCF8578HT/1 Family Name: PCF8578 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): LC7940KD; PCF8578HT/1,518; Introduction Date: October 28, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1236260-PCF8578HT/1
Family Name: PCF8578
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): LC7940KD; PCF8578HT/1,518;
Introduction Date: October 28, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1236260-PCF8578HT/1
Product Name PMIC - PMIC - Display Drivers - PCF8578HT/1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS54/BDA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details
Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996LC-AC-T-1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology RMII
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers