NXP Semiconductors PMIC - PMIC - Display Drivers - PCF8577CT PCF8577CT

Description
Manufacturer: NXP Win Source Part Number: 090047-PCF8577CT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 32 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 090047-PCF8577CT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 32 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - PCF8577CT - 090047-PCF8577CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF8577CT
090047-PCF8577CT
PMIC - PMIC - Display Drivers - PCF8577CT 090047-PCF8577CT
Manufacturer: NXP Win Source Part Number: 090047-PCF8577CT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 32 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 090047-PCF8577CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 32 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VSOP
Supply Voltage - Operating: 2.5 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 090047-PCF8577CT
Product Name PMIC - PMIC - Display Drivers - PCF8577CT
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580783P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type TDSO
View Details