NXP Semiconductors PMIC - PMIC - Display Drivers - PCF8577CT/3 PCF8577CT/3

Description
Manufacturer: NXP Win Source Part Number: 090101-PCF8577CT/3 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 32 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 090101-PCF8577CT/3 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 32 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - PCF8577CT/3 - 090101-PCF8577CT/3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF8577CT/3
090101-PCF8577CT/3
PMIC - PMIC - Display Drivers - PCF8577CT/3 090101-PCF8577CT/3
Manufacturer: NXP Win Source Part Number: 090101-PCF8577CT/3 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 32 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 090101-PCF8577CT/3
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 32 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VSOP
Supply Voltage - Operating: 2.5 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 090101-PCF8577CT/3
Product Name PMIC - PMIC - Display Drivers - PCF8577CT/3
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901234 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Inverter - 74AHC3G04GTX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details