NXP Semiconductors Display Drivers PCF8576DT/2,118

Description
LCD Driver 56-TSSOP
Request a Quote Datasheet
Description
LCD Driver 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 568-3558-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
568-3558-2-ND
Display Drivers 568-3558-2-ND
LCD Driver 56-TSSOP

LCD Driver 56-TSSOP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - PCF8576DT/2,118 - 111100-PCF8576DT/2,118 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF8576DT/2,118
111100-PCF8576DT/2,118
PMIC - PMIC - Display Drivers - PCF8576DT/2,118 111100-PCF8576DT/2,118
Manufacturer: NXP Win Source Part Number: 111100-PCF8576DT/2,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix Display Type: LCD Digits or Characters: 10 Characters, 20 Characters, 160 Elements Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 111100-PCF8576DT/2,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Display Type: LCD
Digits or Characters: 10 Characters, 20 Characters, 160 Elements
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - PCF8576DT/2,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
PCF8576DT/2,118
Display Drivers PCF8576DT/2,118
LCD Driver 56-TSSOP

LCD Driver 56-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers - PCF8576DT/2,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers
PCF8576DT/2,118
Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers PCF8576DT/2,118
Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers

Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 568-3558-2-ND 111100-PCF8576DT/2,118 PCF8576DT/2,118 PCF8576DT/2,118
Product Name Display Drivers PMIC - PMIC - Display Drivers - PCF8576DT/2,118 Display Drivers Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8 V ~ 5.5 V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 753-AN985B - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details