I2C Interface 100kHz 6V 20-Pin SSOP / IC I/O EXPANDER I2C 8B 20SSOP Product overview: PCF8574TS/3 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574TS/3 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 090876-PCF8574TS/3
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 300μA, 25mA
Interrupt Output: Yes
Family Name: PCF8574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Alternative Parts (Cross-Reference): PCF8574APWE4; PCF8574APWRG4; PCF8574APWR; PCF8574APWG4; PCF8574APWRG4; PCF8574AP; PCF8574ATD T/R;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 749-PCF8574TS/3 | 090876-PCF8574TS/3 |
| Product Name | 100kHz 6V SSOP Interface Transceiver IC | Interface - Interface - I/O Expanders - PCF8574TS/3 |
| Device Type | Transceiver |