I/O Expander 8 I²C 100kHz 20-SSOP
IC I/O EXPANDER I2C 8B 20SSOP
IC XPNDR 100KHZ I2C 20SSOP
I/O Expander 8 I²C 100 kHz 20-SSOP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-3988-5-ND | PCF8574TS/3,112 | PCF8574TS/3,112 | PCF8574TS/3,112 |
| Product Name | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other | Other; 2.5V ~ 6V |