I/O Expander 8 I²C 100kHz 16-SO
I/O Expander 8 I²C 100kHz 16-SO
I/O Expander 8 I²C 100kHz 16-SO
IC XPNDR 100KHZ I2C 16SO Product overview: PCF8574T/3,518 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574T/3,518 can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 8B 16SOIC
I/O Expander 8 I²C 100 kHz 16-SO
I/O EXPANDER, 8 BIT, 100KHZ, SOIC-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O sRoHS Compliant: Yes
8 100kHz I2C SOIC-16-300mil I/O Expanders ROHS
Integrated Circuits (ICs) - Interface ICs - I/O Expanders
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-1077-2-ND | 749-PCF8574T/3,518 | PCF8574T/3,518 | PCF8574T/3,518 | 28X3137 | PCF8574T/3,518 | PCF8574T/3,518 |
| Product Name | I/O Expanders | 100KHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | I/o Expander, 8 Bit, 100Khz, Soic-16, Full Reel; Chip Configuration Nxp | Communication Interface Chip/UART/485/232 >> I/O Expanders | Integrated Circuits (ICs) - Interface ICs - I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | I2C | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | UART | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other; 2.5V | Other; 2.5V~6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |