NXP Semiconductors I/o Expander, 8 Bit, 100Khz, Soic-16; Chip Configuration Nxp PCF8574AT

Description
I/O EXPANDER, 8 BIT, 100KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes
Datasheet
Description
I/O EXPANDER, 8 BIT, 100KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/o Expander, 8 Bit, 100Khz, Soic-16; Chip Configuration Nxp - 11N8514 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 Bit, 100Khz, Soic-16; Chip Configuration Nxp
11N8514
I/o Expander, 8 Bit, 100Khz, Soic-16; Chip Configuration Nxp 11N8514
I/O EXPANDER, 8 BIT, 100KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes

I/O EXPANDER, 8 BIT, 100KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 11N8514
Product Name I/o Expander, 8 Bit, 100Khz, Soic-16; Chip Configuration Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers