NXP Semiconductors PMIC - PMIC - Display Drivers - PCF8566P PCF8566P

Description
Manufacturer: NXP Win Source Part Number: 089835-PCF8566P Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment + DP, 14 Segment (24 Segment) Display Type: LCD Digits or Characters: 6 Characters, 12 Digits, 96 Elements Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-DIP Supply Voltage - Operating: 2.5 V to 6 V Operating Supply Current: 30μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 089835-PCF8566P Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment + DP, 14 Segment (24 Segment) Display Type: LCD Digits or Characters: 6 Characters, 12 Digits, 96 Elements Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-DIP Supply Voltage - Operating: 2.5 V to 6 V Operating Supply Current: 30μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - PCF8566P - 089835-PCF8566P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF8566P
089835-PCF8566P
PMIC - PMIC - Display Drivers - PCF8566P 089835-PCF8566P
Manufacturer: NXP Win Source Part Number: 089835-PCF8566P Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment + DP, 14 Segment (24 Segment) Display Type: LCD Digits or Characters: 6 Characters, 12 Digits, 96 Elements Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-DIP Supply Voltage - Operating: 2.5 V to 6 V Operating Supply Current: 30μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 089835-PCF8566P
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment + DP, 14 Segment (24 Segment)
Display Type: LCD
Digits or Characters: 6 Characters, 12 Digits, 96 Elements
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-DIP
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 30μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 089835-PCF8566P
Product Name PMIC - PMIC - Display Drivers - PCF8566P
Supply Voltage Other; 2.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
5V Interface Transceiver IC - 710-CY7B9334-270JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel - TR
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details