Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial Die
IC RTC CLK/CALENDAR I2C DIE
IC RTC CLOCK/CALENDAR I2C DIE
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PCF8564AU/10AB/1,0 | PCF8564AU/10AB/1,0 | PCF8564AU/10AB/1,0 |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; Die | Surface Mount; Surface Mount | |
| Supply Voltage | 1 to 5.5 volts |