NXP Semiconductors
Display Drivers
PCF8545BTT/AJ
Description
LCD Driver 56-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 56-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
568-10999-2-ND |
PCF8545BTT/AJ |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
SPI
|
SPI; SPI
|
|
Supply Voltage
|
Other; 1.8V ~ 5.5V
|
Other; 1.8V ~ 5.5V
|
|
Operating Temperature
|
-40 to 95 C (-40 to 203 F)
|
-40 to 95 C (-40 to 203 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
CardBus Controller
Features
RoHS
View Details
2 suppliers