RF Transmitter ASK, FSK 315MHz, 434MHz 20kbps PCB, Surface Mount Antenna
RF XMITTER ASK/FSK 315/434MHZ
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transmitters | RF Transmitters |
| Product Number | PCF7961ATTM1AE0700 | PCF7961ATTM1AE0700 |
| Product Name | RF Transmitters | RF and Wireless - RF Transmitters |
| Features | RoHS | |
| Data Rate | 20 kbps | 20 kbps |
| Operating Frequency | 315 to 434 MHz | 315 to 434 MHz |