NXP Semiconductors Rf Transmitter PCF7941ATSM2AB120,

Description
IC REMOTE KEYLESS ENTRY 20SSOP Product overview: PCF7941ATSM2AB120, from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7941ATSM2AB12 0, can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REMOTE KEYLESS ENTRY 20SSOP Product overview: PCF7941ATSM2AB120, from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7941ATSM2AB12 0, can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC REMOTE KEYLESS ENTRY 20SSOP Product overview: PCF7941ATSM2AB120, from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7941ATSM2AB12 0, can be used for catalog matching and distributor lookup.

IC REMOTE KEYLESS ENTRY 20SSOP Product overview: PCF7941ATSM2AB120, from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7941ATSM2AB120, can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - PCF7941ATSM2AB120, - 1086895-PCF7941ATSM2AB120, - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - PCF7941ATSM2AB120,
1086895-PCF7941ATSM2AB120,
RF Transmitters - PCF7941ATSM2AB120, 1086895-PCF7941ATSM2AB120,
Manufacturer: NXP Win Source Part Number: 1086895-PCF7941ATSM2 AB120, Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1086895-PCF7941ATSM2AB120,
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
RF Transmitters - 568-14234-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
568-14234-1-ND
RF Transmitters 568-14234-1-ND
"RF Transmitter Antenna 20-SSOP (0.209"", 5.30mm Width)"

"RF Transmitter Antenna 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
RF Transmitters - 568-14234-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
568-14234-2-ND
RF Transmitters 568-14234-2-ND
"RF Transmitter Antenna 20-SSOP (0.209"", 5.30mm Width)"

"RF Transmitter Antenna 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
RF Transmitters - PCF7941ATSM2AB120, - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
PCF7941ATSM2AB120,
RF Transmitters PCF7941ATSM2AB120,
RF Transmitter ASK, FSK, UHF 315MHz, 434MHz, 868MHz 9.8dBm 4.8kbps Not Included Antenna

RF Transmitter ASK, FSK, UHF 315MHz, 434MHz, 868MHz 9.8dBm 4.8kbps Not Included Antenna

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters
Product Number 871-PCF7941ATSM2AB120, 1086895-PCF7941ATSM2AB120, 568-14234-1-ND PCF7941ATSM2AB120,
Product Name Rf Transmitter RF Transmitters - PCF7941ATSM2AB120, RF Transmitters RF Transmitters
Applications General Purpose General Purpose
Package Type Tape & Reel (TR)
RF Modulation ASK, FSK, UHF Amplitude Shift Key; Frequency Shift Key
Features RoHS RoHS
Communication Interface RS232
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details