NXP Semiconductors SSOP Rf Transmitter PCF7941ATS/3391/2A

Description
IC RF REMOTE WIRELESS 20-SSOP Product overview: PCF7941ATS/3391/2A from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7941ATS/3391/ 2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF REMOTE WIRELESS 20-SSOP Product overview: PCF7941ATS/3391/2A from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7941ATS/3391/ 2A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SSOP Rf Transmitter - 871-PCF7941ATS/3391/2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Rf Transmitter
871-PCF7941ATS/3391/2A
SSOP Rf Transmitter 871-PCF7941ATS/3391/2A
IC RF REMOTE WIRELESS 20-SSOP Product overview: PCF7941ATS/3391/2A from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7941ATS/3391/ 2A can be used for catalog matching and distributor lookup.

IC RF REMOTE WIRELESS 20-SSOP Product overview: PCF7941ATS/3391/2A from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7941ATS/3391/2A can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - PCF7941ATS/3391/2A - 930107-PCF7941ATS/3391/2A - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - PCF7941ATS/3391/2A
930107-PCF7941ATS/3391/2A
RF Transmitters - PCF7941ATS/3391/2A 930107-PCF7941ATS/3391/2A
Manufacturer: NXP Win Source Part Number: 930107-PCF7941ATS/33 91/2A Features: RF Transmitter Antenna Package: Reel - TR Part Status: Obsolete Family Name: PCF79 Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)

Manufacturer: NXP
Win Source Part Number: 930107-PCF7941ATS/3391/2A
Features: RF Transmitter Antenna
Package: Reel - TR
Part Status: Obsolete
Family Name: PCF79
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
RF and Wireless - RF Transmitters
PCF7941ATS/3391/2A
RF and Wireless - RF Transmitters PCF7941ATS/3391/2A
IC RF REMOTE WIRELESS 20-SSOP

IC RF REMOTE WIRELESS 20-SSOP

Supplier's Site
RF Transmitters - PCF7941ATS/3391/2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
PCF7941ATS/3391/2A
RF Transmitters PCF7941ATS/3391/2A
RF Transmitter Antenna

RF Transmitter Antenna

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-PCF7941ATS/3391/2A 930107-PCF7941ATS/3391/2A PCF7941ATS/3391/2A PCF7941ATS/3391/2A
Product Name SSOP Rf Transmitter RF Transmitters - PCF7941ATS/3391/2A RF and Wireless - RF Transmitters RF Transmitters
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGVJ - Nexperia B.V.
Specs
Package Type SOT480-1 SOT480-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
3 suppliers
Vibrating-Wire Spectrum Analyzer - AVW216 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details
TeleMET Cellular Telemetry -  - RainWise, Inc.
Specs
Applications Weather Stations
Package Type Unit
View Details