NXP Semiconductors PMIC - PMIC - Display Drivers - PCF2113DH PCF2113DH

Description
Manufacturer: NXP Win Source Part Number: 061234-PCF2113DH Packaging: Tray Mounting: SMD (SMT) Configuration: 5 x 8 (Matrix) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 2.2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061234-PCF2113DH Packaging: Tray Mounting: SMD (SMT) Configuration: 5 x 8 (Matrix) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 2.2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - PCF2113DH - 061234-PCF2113DH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF2113DH
061234-PCF2113DH
PMIC - PMIC - Display Drivers - PCF2113DH 061234-PCF2113DH
Manufacturer: NXP Win Source Part Number: 061234-PCF2113DH Packaging: Tray Mounting: SMD (SMT) Configuration: 5 x 8 (Matrix) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 2.2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061234-PCF2113DH
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 5 x 8 (Matrix)
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-LQFP (14x14)
Supply Voltage - Operating: 2.2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 061234-PCF2113DH
Product Name PMIC - PMIC - Display Drivers - PCF2113DH
Supply Voltage Other; 2.2 V ~ 4 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details