NXP Semiconductors PMIC - PMIC - Display Drivers - PCF2113DH/4 PCF2113DH/4

Description
Manufacturer: NXP Win Source Part Number: 061235-PCF2113DH/4 Packaging: Tray Mounting: SMD (SMT) Configuration: 5 x 8 (Matrix) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 2.2 V to 4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061235-PCF2113DH/4 Packaging: Tray Mounting: SMD (SMT) Configuration: 5 x 8 (Matrix) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 2.2 V to 4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - PCF2113DH/4 - 061235-PCF2113DH/4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF2113DH/4
061235-PCF2113DH/4
PMIC - PMIC - Display Drivers - PCF2113DH/4 061235-PCF2113DH/4
Manufacturer: NXP Win Source Part Number: 061235-PCF2113DH/4 Packaging: Tray Mounting: SMD (SMT) Configuration: 5 x 8 (Matrix) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 2.2 V to 4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061235-PCF2113DH/4
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 5 x 8 (Matrix)
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-LQFP (14x14)
Supply Voltage - Operating: 2.2 V to 4 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 061235-PCF2113DH/4
Product Name PMIC - PMIC - Display Drivers - PCF2113DH/4
Supply Voltage Other; 2.2 V ~ 4 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2580752 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details