NXP Semiconductors
Display Drivers
PCF1178CT,118
Description
LCD Driver 28-SO
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 28-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
PCF1178CT,118-ND |
PCF1178CT,118 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Supply Voltage
|
3V; 3.3V; 3.6V; Other; 3V ~ 6V
|
Other; 3V ~ 6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
0 C (32 F)
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Features
RoHS
Supply Voltage
Other; +4.6
Operating Temperature
125 C (257 F)
View Details