I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Interface - I/O Expanders 8it I SqrC-bus/SMBus low power I/O port
I/O Expander, 8bit, 400 kHz, I2C, 1.65 V, 5.5 V, TSSOP RoHS Compliant: Yes
IC GPIO EXPANDER 16TSSOP
IC XPND 400KHZ I2C SMBUS 16TSSOP
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-9927-2-ND | PCAL9554CPWJ | 75X0107 | PCAL9554CPWJ | PCAL9554CPWJ | PCAL9554CPWJ |
| Product Name | I/O Expanders | Interface - I/O Expanders | I/o Expander, 8Bit, 400 Khz, I2C, 1.65 V, 5.5 V, Tssop Rohs Compliant Nxp | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other | Other; 1.65V ~ 5.5V |