I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (3x3)
I/O EXPANDER, 8 I/O, HVQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
IC XPND 400KHZ I2C SMBUS 16HVQFN
IC I/O EXPANDER 8BIT 16HVQFN
Interface - I/O Expanders 8it I SqrC-bus/SMBus low power I/O port
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-9950-2-ND | 41AH8214 | PCAL9554BBSHP | PCAL9554BBSHP | PCAL9554BBSHP | PCAL9554BBSHP |
| Product Name | I/O Expanders | I/o Expander, 8 I/o, Hvqfn-16; Chip Configuration Nxp | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V | Other; 1.65V ~ 5.5V | Other | Other; 1.65V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |