NXP Semiconductors I/O Expanders PCAL9538ABSHP

Description
IC EXPANDER GPIO 8BIT 16HVQFN
Request a Quote Datasheet
Description
IC EXPANDER GPIO 8BIT 16HVQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 568-11446-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-11446-6-ND
I/O Expanders 568-11446-6-ND
IC EXPANDER GPIO 8BIT 16HVQFN

IC EXPANDER GPIO 8BIT 16HVQFN

Buy Now Datasheet
I/O Expanders - 568-11446-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-11446-1-ND
I/O Expanders 568-11446-1-ND
IC EXPANDER GPIO 8BIT 16HVQFN

IC EXPANDER GPIO 8BIT 16HVQFN

Buy Now Datasheet
I/O Expanders - 568-11446-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-11446-2-ND
I/O Expanders 568-11446-2-ND
IC EXPANDER GPIO 8BIT 16HVQFN

IC EXPANDER GPIO 8BIT 16HVQFN

Buy Now Datasheet
100kHz 400kHz 5.5V Interface Transceiver IC - 749-PCAL9538ABSHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100kHz 400kHz 5.5V Interface Transceiver IC
749-PCAL9538ABSHP
100kHz 400kHz 5.5V Interface Transceiver IC 749-PCAL9538ABSHP
I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin HVQFN EP T/R Product overview: PCAL9538ABSHP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL9538ABSHP can be used for catalog matching and distributor lookup.

I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin HVQFN EP T/R Product overview: PCAL9538ABSHP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL9538ABSHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCAL9538ABSHP
Interface - I/O Expanders PCAL9538ABSHP
Interface - I/O Expanders 8it I SqrC-bus/SMBus low power I/O port

Interface - I/O Expanders 8it I SqrC-bus/SMBus low power I/O port

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 568-11446-6-ND 749-PCAL9538ABSHP PCAL9538ABSHP
Product Name I/O Expanders 100kHz 400kHz 5.5V Interface Transceiver IC Interface - I/O Expanders
Technology I2C; SMBus
Device Type Port / Bus Expander Transceiver
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 74AHCU04D,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SO14
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers