IC XPNDR 1MHZ I2C 32HUQFN Product overview: PCAL6524HEHP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6524HEHP can be used for catalog matching and distributor lookup.
I/O Expander 24 I²C 1MHz 32-HUQFN (5x5)
I/O Expander 24 I²C 1MHz 32-HUQFN (5x5)
I/O Expander 24 I²C 1MHz 32-HUQFN (5x5)
Win Source Part Number: 1352049-PCAL6524HEHP
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 5,000
Output Type: Open Drain, Push-Pull
Interface: I2C
Number of I/O: 24
Interrupt Output: Yes
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-HUQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 1 MHz
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: PCAL6524
IC XPNDR 1MHZ I2C 32HUQFN
I/O EXPANDER, 24BIT, 1MHZ, HUQFN ROHS COMPLIANT: YES
IC I/O EXPANDER 24BIT 32HUQFN
I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PCAL6524HEHP | 568-15416-2-ND | 1352049-PCAL6524HEHP | PCAL6524HEHP | 32AK0875 | PCAL6524HEHP | PCAL6524HEHP |
| Product Name | 1MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 24Bit, 1Mhz, Huqfn Rohs Compliant Nxp | I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |