Manufacturer: NXP
Win Source Part Number: 1086870-PCAL6416AEVJ
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VFBGA (3x3)
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC XPND 400KHZ I2C SMBUS 24VFBGA Product overview: PCAL6416AEVJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6416AEVJ can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-VFBGA (3x3)
I/O Expander 16 I²C, SMBus 400kHz 24-VFBGA (3x3)
I/O Expander 16 I²C, SMBus 400kHz 24-VFBGA (3x3)
IC I/O EXPANDER 16BIT 24VFBGA
I/O Expander, 16bit, 400 kHz, I2C, 1.65 V, 5.5 V, VFBGA RoHS Compliant: Yes
IC XPND 400KHZ I2C SMBUS 24VFBGA
Interface - I/O Expanders 16bit I2C/SMBus IO Expander w/Interrupt
I/O Expander 16 I²C, SMBus 400 kHz 24-VFBGA (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1086870-PCAL6416AEVJ | 749-PCAL6416AEVJ | 568-9945-2-ND | PCAL6416AEVJ | 68X3128 | PCAL6416AEVJ | PCAL6416AEVJ | PCAL6416AEVJ |
| Product Name | Interface - Interface - I/O Expanders - PCAL6416AEVJ | 400KHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | I/o Expander, 16Bit, 400 Khz, I2C, 1.65 V, 5.5 V, Vfbga Rohs Compliant Nxp | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Supply Voltage | Other; 1.65 V ~ 5.5 V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other | Other; 1.65V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 24-VFBGA (3x3) | Tape & Reel (TR) | 24-VFBGA | 24-VFBGA | BGA | VFBGA-24 | BGA; 24-VFBGA | |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander |