NXP Semiconductors 400KHZ Interface Transceiver IC PCAL6408AHKX

Description
IC XPNDR 400KHZ I2C SMBUS 16XQFN Product overview: PCAL6408AHKX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6408AHKX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR 400KHZ I2C SMBUS 16XQFN Product overview: PCAL6408AHKX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6408AHKX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PCAL6408AHKX
400KHZ Interface Transceiver IC 749-PCAL6408AHKX
IC XPNDR 400KHZ I2C SMBUS 16XQFN Product overview: PCAL6408AHKX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6408AHKX can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C SMBUS 16XQFN Product overview: PCAL6408AHKX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6408AHKX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 568-9944-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-9944-1-ND
I/O Expanders 568-9944-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

Buy Now Datasheet
I/O Expanders - 568-9944-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-9944-2-ND
I/O Expanders 568-9944-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

Buy Now Datasheet
I/O Expanders - 568-9944-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-9944-6-ND
I/O Expanders 568-9944-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCAL6408AHKX - 888730-PCAL6408AHKX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCAL6408AHKX
888730-PCAL6408AHKX
Interface - Interface - I/O Expanders - PCAL6408AHKX 888730-PCAL6408AHKX
Manufacturer: NXP Win Source Part Number: 888730-PCAL6408AHKX Series: Agile Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6) Package: 16-XFQFN Package: Reel - TR Mounting: Surface Mount Number of I/O: 8 Family Name: PCAL6408 Categories: Integrated Circuits (ICs) Case / Package: 16-XQFN (1.8x2.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-9944-6, 935299214115, 568-9944-2, 568-9944-1

Manufacturer: NXP
Win Source Part Number: 888730-PCAL6408AHKX
Series: Agile
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6)
Package: 16-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 8
Family Name: PCAL6408
Categories: Integrated Circuits (ICs)
Case / Package: 16-XQFN (1.8x2.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-9944-6, 935299214115, 568-9944-2, 568-9944-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCAL6408AHKX
Interface - I/O Expanders PCAL6408AHKX
Interface - I/O Expanders 8bit I2C/SMBus IO Expander w/Interrupt

Interface - I/O Expanders 8bit I2C/SMBus IO Expander w/Interrupt

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCAL6408AHKX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCAL6408AHKX
Integrated Circuits (ICs) - Interface - I-O Expanders PCAL6408AHKX
IC XPNDR 400KHZ I2C SMBUS 16XQFN

IC XPNDR 400KHZ I2C SMBUS 16XQFN

Supplier's Site
I/O Expanders - PCAL6408AHKX - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCAL6408AHKX
I/O Expanders PCAL6408AHKX
IC I/O EXPANDER 8BIT I2C 16XQFN

IC I/O EXPANDER 8BIT I2C 16XQFN

Supplier's Site Datasheet
I/O Expanders - PCAL6408AHKX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCAL6408AHKX
I/O Expanders PCAL6408AHKX
I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6)

I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PCAL6408AHKX 568-9944-1-ND 888730-PCAL6408AHKX PCAL6408AHKX PCAL6408AHKX PCAL6408AHKX PCAL6408AHKX
Product Name 400KHZ Interface Transceiver IC I/O Expanders Interface - Interface - I/O Expanders - PCAL6408AHKX Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Features RoHS RoHS
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - CY8CMBR3108-LQXI - Rochester Electronics
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-VQFN-16
View Details
4 suppliers